Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0315
Wire bondable |
Chip size: 0.050" x 0.100" |
Case: 0510 |
Applications |
---|
Vishay EFI CC4- chip resistors provide excellent high-frequency response and are ideally suited for prototyping. Typical application areas are: |
Amplifiers |
Oscillators |
Datasheet |
---|
CC4- |
General Information |
---|
Vishay Electro-Films Testing Capabilities |
Packaging Information |
---|
Waffle Pack Packaging |
Product Literature |
---|
Selector Guide |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cleaner Type | Degreaser |
---|---|
Cleaner Applications | Generators, Metal Parts, Motors, Transformers, Vehicles |
Dispensing Method | Container |
Volume | 0.946l |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CC4-?
Additional datasheets, footprints and schematics for CC4- are listed on our Part Details page. You can also find images and similar parts to CC4- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC4- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC4- price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC4- you can contact the distributor directly for product support, shipping queries etc.
Is the CC4- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC4- have stock available?
Authorised distributors including Transfer Multisort Elektronik, Toby Electronics, Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for CC4-.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC4- often in real-time on the comparison pages.
What if I can't find stock of CC4-?
You can fill out our help required form which you can use to request a quote for CC4- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.