Status: | Unknown |
---|---|
Series: | SimpleLink Family CC32xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC32xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
MCU Core Size | 32bit |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
CPU Speed | 80MHz |
No. of I/O's | 25I/O's |
MCU Case Style | QFM |
No. of Pins | 63Pins |
Embedded Interface Type | I2C I2S SPI UART |
MCU Applications | Internet-of-Things Home & Building Automation Low-Power Video Cameras Cloud Connectivity |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
MCU Family | SimpleLink |
MCU Series | CC32xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M4 Wi-Fi CERTIFIEDā¢ wireless module with antenna | Texas Instruments |
Mcu, 32Bit, Arm Cortex-M4, Qfm-63 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC3220MODASF12MONR .?
Additional datasheets, footprints and schematics for CC3220MODASF12MONR . are listed on our Part Details page. You can also find images and similar parts to CC3220MODASF12MONR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3220MODASF12MONR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3220MODASF12MONR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3220MODASF12MONR . fall under?
The CC3220MODASF12MONR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC3220MODASF12MONR . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3220MODASF12MONR . you can contact the distributor directly for product support, shipping queries etc.
Is the CC3220MODASF12MONR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3220MODASF12MONR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC3220MODASF12MONR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3220MODASF12MONR . often in real-time on the comparison pages.
What if I can't find stock of CC3220MODASF12MONR .?
You can fill out our help required form which you can use to request a quote for CC3220MODASF12MONR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.