Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2650 |
Kit Application Type | Sensor |
Application Sub Type | Bluetooth |
Kit Contents | Simplelink Bluetooth Smart SensorTag CC2650 CR2032 Battery Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cortex-M3 Wireless CPU MEMS Sensor Bluetooth Smart Cloud Connectivity Extreme Flexibility for IoT |
BLUETOOTH LOW ENERGY/MULTI-STD SENSORTAG | Farnell |
SimpleLink&trade | Texas Instruments |
Bluetooth Low Energy/Multi-Std Sensortag | Newark Electronics |
Bluetooth SensorTag IoT Kit, CC2650STK | RS |
Where can I find additional details, specifications and documents for a CC2650STK?
Additional datasheets, footprints and schematics for CC2650STK are listed on our Part Details page. You can also find images and similar parts to CC2650STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2650STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2650STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2650STK fall under?
The CC2650STK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2650STK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2650STK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2650STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2650STK have stock available?
Authorised distributors including Farnell, Texas Instruments, Newark Electronics and RS have stock available or on a lead time for CC2650STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2650STK often in real-time on the comparison pages.
What if I can't find stock of CC2650STK?
You can fill out our help required form which you can use to request a quote for CC2650STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.