Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC2650 |
Silicon Family Name | - |
For Use With | Texas Instruments CC2650 development kit |
Kit Contents | Daughter Board CC2650 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Wireless MCU External Bias & Single-ended Output 4XS Variant |
DAUGHTER BOARD, WIRELESS MCU | Farnell |
Daughter Board, Wireless Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2650EMK-4XS?
Additional datasheets, footprints and schematics for CC2650EMK-4XS are listed on our Part Details page. You can also find images and similar parts to CC2650EMK-4XS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2650EMK-4XS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2650EMK-4XS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2650EMK-4XS fall under?
The CC2650EMK-4XS is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to CC2650EMK-4XS when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2650EMK-4XS you can contact the distributor directly for product support, shipping queries etc.
Is the CC2650EMK-4XS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2650EMK-4XS have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CC2650EMK-4XS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2650EMK-4XS often in real-time on the comparison pages.
What if I can't find stock of CC2650EMK-4XS?
You can fill out our help required form which you can use to request a quote for CC2650EMK-4XS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.