Status: | Unknown |
---|---|
Series: | SimpleLink Family CC264x Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC264x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
MCU Core Size | 32bit |
Program Memory Size | 128KB |
RAM Memory Size | 20KB |
CPU Speed | 48MHz |
No. of I/O's | 31I/O's |
MCU Case Style | VQFN |
No. of Pins | 48Pins |
Embedded Interface Type | I2C I2S SSI UART |
MCU Applications | Bluetooth |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | SimpleLink |
MCU Series | CC264x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLink™ 32-bit Arm® Cortex®-M3 Bluetooth® 5.1 Low Energy wireless MCU with 128-kB flash | Texas Instruments |
Mcu, 16Bit, Cortex-M3, 48Mhz, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2640R2FRGZT?
Additional datasheets, footprints and schematics for CC2640R2FRGZT are listed on our Part Details page. You can also find images and similar parts to CC2640R2FRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2640R2FRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2640R2FRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2640R2FRGZT fall under?
The CC2640R2FRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC2640R2FRGZT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2640R2FRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2640R2FRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2640R2FRGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2640R2FRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2640R2FRGZT often in real-time on the comparison pages.
What if I can't find stock of CC2640R2FRGZT?
You can fill out our help required form which you can use to request a quote for CC2640R2FRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.