Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Eval Boards CC256XQFNEM/CC2564MODAEM/CC2564MODNEM & STM32 MCU STM3240G-EVAL/STM32F4DISCOVERY |
Kit Contents | CC256XEM-STADAPT Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Adapter Board |
Features | Compatible STM32F4 MCU Dual-mode Bluetooth 4.0 Keil/IAR IDE's Documented API Interface |
Bluetooth Dev Kit, CC256XEM-STADAPT | RS |
TI Dual-mode Bluetooth® Stack on STM32F4 MCUs | Texas Instruments |
Adaptor Brd, Cc256Xem/Stm32 Mcu Eval Brd | Newark Electronics |
Where can I find additional details, specifications and documents for a CC256XEM-STADAPT?
Additional datasheets, footprints and schematics for CC256XEM-STADAPT are listed on our Part Details page. You can also find images and similar parts to CC256XEM-STADAPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC256XEM-STADAPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC256XEM-STADAPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC256XEM-STADAPT fall under?
The CC256XEM-STADAPT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CC256XEM-STADAPT when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC256XEM-STADAPT you can contact the distributor directly for product support, shipping queries etc.
Is the CC256XEM-STADAPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC256XEM-STADAPT have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC256XEM-STADAPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC256XEM-STADAPT often in real-time on the comparison pages.
What if I can't find stock of CC256XEM-STADAPT?
You can fill out our help required form which you can use to request a quote for CC256XEM-STADAPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.