Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2564 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Eval Board CC2564 1 Jumper Block & 4 Jumpers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | V4.1 Bluetooth & BLE Integrated Antenna Class 1.5 10dBm Transmit Power/-93 dBm Sensitivity |
Dual-mode Bluetooth® | Texas Instruments |
Evaluation Board, Dual Mode Bluetooth | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2564MODAEM?
Additional datasheets, footprints and schematics for CC2564MODAEM are listed on our Part Details page. You can also find images and similar parts to CC2564MODAEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2564MODAEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2564MODAEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2564MODAEM fall under?
The CC2564MODAEM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2564MODAEM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2564MODAEM you can contact the distributor directly for product support, shipping queries etc.
Is the CC2564MODAEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2564MODAEM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2564MODAEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2564MODAEM often in real-time on the comparison pages.
What if I can't find stock of CC2564MODAEM?
You can fill out our help required form which you can use to request a quote for CC2564MODAEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.