Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.56
|
750
in stock
|
Buy Now |
Frequency Max | 2., 2.394GHz |
---|---|
Frequency Min | 2.507GHz |
RF / IF Modulation | DSSS |
Receiving Current | 25.1mA |
Transmitting Current | 28.5mA |
RF IC Case Style | VQFN |
No. of Pins | 40 |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Data Rate | 250Kbps |
A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2533F96RHAT?
Additional datasheets, footprints and schematics for CC2533F96RHAT are listed on our Part Details page. You can also find images and similar parts to CC2533F96RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2533F96RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2533F96RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2533F96RHAT fall under?
The CC2533F96RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2533F96RHAT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2533F96RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2533F96RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2533F96RHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC2533F96RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2533F96RHAT often in real-time on the comparison pages.
What if I can't find stock of CC2533F96RHAT?
You can fill out our help required form which you can use to request a quote for CC2533F96RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.