Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2520 |
Kit Application Type | Communication |
Application Sub Type | RF Transceiver |
Kit Contents | 2x CC2520-CC2591EM and Antenna Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | The CC2520-CC2591EMK allows you to Evaluate the RF Performance of the CC2520+CC2591 Design |
Kit Features | Combines the CC2520 802.15.4 Transceiver and CC2591 RF Front End IEEE 802.15.4 & ZigBee Application |
Supported Devices | CC2520 CC2591 |
Type | Transceiver and RF Frond End |
Where can I find additional details, specifications and documents for a CC2520-CC2591EMK?
Additional datasheets, footprints and schematics for CC2520-CC2591EMK are listed on our Part Details page. You can also find images and similar parts to CC2520-CC2591EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2520-CC2591EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2520-CC2591EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2520-CC2591EMK fall under?
The CC2520-CC2591EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2520-CC2591EMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2520-CC2591EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2520-CC2591EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2520-CC2591EMK have stock available?
There is no stock from authorised distributors for CC2520-CC2591EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2520-CC2591EMK often in real-time on the comparison pages.
What if I can't find stock of CC2520-CC2591EMK?
You can fill out our help required form which you can use to request a quote for CC2520-CC2591EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.