No distributors results available
View Full Pricing & Stock ComparisonKit Application Type | Communication |
---|---|
Application Sub Type | RF Measurements |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2511 |
Product Range | - |
Kit Contents | CC2511 USB Dongle |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | Perform RF Measurements Develop a Prototype |
Kit Features | Evaluate the CC2500/CC2550/CC2510 Products Perform RF Measurements |
Supported Devices | CC2511 CC2500 CC2550 CC2510 |
Type | Evaluation Module Kit |
Where can I find additional details, specifications and documents for a CC2511EMK?
Additional datasheets, footprints and schematics for CC2511EMK are listed on our Part Details page. You can also find images and similar parts to CC2511EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2511EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2511EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2511EMK fall under?
The CC2511EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2511EMK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2511EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2511EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2511EMK have stock available?
There is no stock from authorised distributors for CC2511EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2511EMK often in real-time on the comparison pages.
What if I can't find stock of CC2511EMK?
You can fill out our help required form which you can use to request a quote for CC2511EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.