CC2450W3U Kits & Assortments - Miscellaneous by Crydom

SSR Relay Dual Panel Mount IP20 280VAC50A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$106.39

Distributor Stock
Logo for Newark
Newark
from US$145.40
60
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$128.00
60
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$131.22
9
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$129.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$107.37
-
Buy Now
Logo for Sager
Sager
from US$106.39
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Dual, Panel Mount, Ip20, 280Vac/50A, 4 |Sensata/crydom CC2450W3U | Newark Electronics
Solid State Relay Screw Panel Mount, Zero Voltage, 50 A rms, 32 V | Sensata - Crydom CC2450W3U | RS Americas
Relay, Solid State | Carlton-Bates
SSR DUAL PM IP20 280VAC/50A | TTI Europe
Solid State Relays - Industrial Mount Dual IP20 280VAC/50A 4-32VDC,ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2450W3U?

Additional datasheets, footprints and schematics for CC2450W3U are listed on our Part Details page. You can also find images and similar parts to CC2450W3U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2450W3U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2450W3U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2450W3U fall under?

The CC2450W3U is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CC2450W3U when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2450W3U you can contact the distributor directly for product support, shipping queries etc.

Is the CC2450W3U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC2450W3U have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for CC2450W3U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2450W3U often in real-time on the comparison pages.

What if I can't find stock of CC2450W3U?

You can fill out our help required form which you can use to request a quote for CC2450W3U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay