CC2098-000 Data Bus Components by TE Connectivity

D-500-0458-2-613-144

Status: Active
Series: -
RoHS: Unknown
Aliases: CC2098-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Number of Stubs 2
Eyelet Without
Cable Length 3657.6mm, 144in
Coupler Type In-Line Coupler

Compatible Parts


Alternative Descriptions

DATABUS HARNESSES | Avnet America
TE Connectivity D-500-0458-2-613-144 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2098-000?

Additional datasheets, footprints and schematics for CC2098-000 are listed on our Part Details page. You can also find images and similar parts to CC2098-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2098-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2098-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2098-000 fall under?

The CC2098-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to CC2098-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2098-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CC2098-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC2098-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CC2098-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2098-000 often in real-time on the comparison pages.

What if I can't find stock of CC2098-000?

You can fill out our help required form which you can use to request a quote for CC2098-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay