Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Reels | 1 |
---|---|
Reel Diameter | - |
Product Range | - |
Accessory Type | Cable Caddie No Wheels |
Carrying Capacity | 100lb |
Features | 19.05mm Tubular Steel Construction |
Cable Caddie, Steel, Black, Holds 1 508 X 406Mm Reel | Newark Electronics |
CABLE CADDIE, STEEL, BLACK, HOLDS 1 508 X 406MM REEL | element14 |
Cable Caddy W/Clip, Black | Belden CC2016B | RS Americas |
Where can I find additional details, specifications and documents for a CC2016B?
Additional datasheets, footprints and schematics for CC2016B are listed on our Part Details page. You can also find images and similar parts to CC2016B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2016B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2016B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2016B fall under?
The CC2016B is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CC2016B when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2016B you can contact the distributor directly for product support, shipping queries etc.
Is the CC2016B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2016B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CC2016B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2016B often in real-time on the comparison pages.
What if I can't find stock of CC2016B?
You can fill out our help required form which you can use to request a quote for CC2016B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.