Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1350 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy |
Kit Contents | Dev Kit CC1350 SensorTag |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dev Kit, Sensortag, Bluetooth & Sub-1Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a CC1350STKEU?
Additional datasheets, footprints and schematics for CC1350STKEU are listed on our Part Details page. You can also find images and similar parts to CC1350STKEU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1350STKEU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1350STKEU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1350STKEU fall under?
The CC1350STKEU is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1350STKEU when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1350STKEU you can contact the distributor directly for product support, shipping queries etc.
Is the CC1350STKEU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1350STKEU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CC1350STKEU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1350STKEU often in real-time on the comparison pages.
What if I can't find stock of CC1350STKEU?
You can fill out our help required form which you can use to request a quote for CC1350STKEU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.