Status: | Unknown |
---|---|
Series: | SimpleLink Family CC135x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.33
|
4,456
in stock
|
Buy Now |
Product Range | SimpleLink Family CC135x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
MCU Core Size | 16bit |
Program Memory Size | 128KB |
RAM Memory Size | 20KB |
CPU Speed | 48MHz |
No. of I/O's | 10I/O's |
MCU Case Style | VQFN |
No. of Pins | 32Pins |
Embedded Interface Type | I2C I2S SSI UART |
MCU Applications | Wireless Home & Building Automation Healthcare |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | SimpleLink |
MCU Series | CC135x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M3 multiprotocol Sub-1 GHz & 2.4 GHz wireless MCU with 128kB Flash | Texas Instruments |
Where can I find additional details, specifications and documents for a CC1350F128RSMT?
Additional datasheets, footprints and schematics for CC1350F128RSMT are listed on our Part Details page. You can also find images and similar parts to CC1350F128RSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1350F128RSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1350F128RSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1350F128RSMT fall under?
The CC1350F128RSMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC1350F128RSMT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1350F128RSMT you can contact the distributor directly for product support, shipping queries etc.
Is the CC1350F128RSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1350F128RSMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC1350F128RSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1350F128RSMT often in real-time on the comparison pages.
What if I can't find stock of CC1350F128RSMT?
You can fill out our help required form which you can use to request a quote for CC1350F128RSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.