Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1101 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2 CC1101 Evaluation Modules 2 Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | CC1101 Chip can be used with MSP430FG4618/F2013 Experimenter Boards |
Rf Transceiver, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a CC1101EMK868-915 .?
Additional datasheets, footprints and schematics for CC1101EMK868-915 . are listed on our Part Details page. You can also find images and similar parts to CC1101EMK868-915 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1101EMK868-915 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1101EMK868-915 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1101EMK868-915 . fall under?
The CC1101EMK868-915 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1101EMK868-915 . when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1101EMK868-915 . you can contact the distributor directly for product support, shipping queries etc.
Is the CC1101EMK868-915 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1101EMK868-915 . have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CC1101EMK868-915 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1101EMK868-915 . often in real-time on the comparison pages.
What if I can't find stock of CC1101EMK868-915 .?
You can fill out our help required form which you can use to request a quote for CC1101EMK868-915 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.