Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0209
|
12,242
in stock
|
Buy Now | |
Future Electronics
from US$0.0077
|
1,820,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0080
|
1,676,000
in stock
|
Buy Now | |
Rutronik
from US$0.0074
|
172,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
12,242
in stock
|
Buy Now | |
element14
from US$0.0213
|
12,242
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0113
|
5,970
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
3,425
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.0089
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
0805 1 nF 200 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1000PF 200V 10% 0805 | TTI Europe |
KC 1,0nF 0805 10% 200V X7R | Rutronik |
Cap, 1000Pf, 200V, Mlcc, 0805 Rohs Compliant: Yes |Yageo CC0805KRX7RABB102 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
YAGEO Ceramic Capacitor 1nF, 200V, 0805, ± | Distrelec |
Multilayer Ceramic Capacitor, 1000 pF, 200 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 1000 pF, 200 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0805KRX7RABB102?
Additional datasheets, footprints and schematics for CC0805KRX7RABB102 are listed on our Part Details page. You can also find images and similar parts to CC0805KRX7RABB102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KRX7RABB102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KRX7RABB102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KRX7RABB102 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KRX7RABB102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0805KRX7RABB102 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for CC0805KRX7RABB102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KRX7RABB102 often in real-time on the comparison pages.
What if I can't find stock of CC0805KRX7RABB102?
You can fill out our help required form which you can use to request a quote for CC0805KRX7RABB102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.