Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0052
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0117
|
316,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0063
|
4,292,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0052
|
2,932,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0055
|
1,620,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0143
|
1,013,448
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0240
|
1,008,881
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0171
|
1,008,881
in stock
|
Buy Now |
![]() |
TME
from US$0.0085
|
162,840
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0059
|
128,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0086
|
15,094
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0128
|
8,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0059
|
84
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
984,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Reel Quantity | 4000 |
.01UF 50V 10% 0805 | TTI Europe |
0805 10 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10nF 0805 10% 50V X7R | Rutronik |
CAP, 0.01µF, 50V, 10%, X7R, 0805 | element14 |
Multilayer Ceramic Capacitor, Cc Series, 0.01 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo CC0805KRX7R9BB103 | Newark Electronics |
Capacitor 10nF 50V 0805 SMD X7R (reel) | RS |
Capacitor: ceramic | TME |
.01UF 50V 10% 0805 | TTI Americas |
Capacity (elec.) (num): 0.01 µF | Conrad |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ? 10%, X7R, 0805 [2012 Metric] | Avnet America |
.01UF 50V 10% 0805 | TTI Asia |
Where can I find additional details, specifications and documents for a CC0805KRX7R9BB103?
Additional datasheets, footprints and schematics for CC0805KRX7R9BB103 are listed on our Part Details page. You can also find images and similar parts to CC0805KRX7R9BB103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KRX7R9BB103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KRX7R9BB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0805KRX7R9BB103 fall under?
The CC0805KRX7R9BB103 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0805KRX7R9BB103 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KRX7R9BB103 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KRX7R9BB103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0805KRX7R9BB103 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, element14 and Newark Electronics have stock available or on a lead time for CC0805KRX7R9BB103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KRX7R9BB103 often in real-time on the comparison pages.
What if I can't find stock of CC0805KRX7R9BB103?
You can fill out our help required form which you can use to request a quote for CC0805KRX7R9BB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.