Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0067
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0175
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0094
|
172,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0104
|
152,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0100
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
24,000
in stock
|
Buy Now | |
element14
from US$0.0184
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0291
|
3,679
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
3,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.0149
|
600
in stock
|
Buy Now | |
Rutronik
from US$0.0067
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Multilayer Ceramic Capacitor, 0.22 uF, 25 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
0805 0.22 uF 25 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.22UF 25V 10% 0805 | TTI Europe |
Cap, 0.22Uf, 25V, Mlcc, 0805 Rohs Compliant: Yes |Yageo CC0805KRX7R8BB224 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
YAGEO Ceramic Capacitor 220nF, 25V, 0805, ± | Distrelec |
KC 220nF 0805 10% 25V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.22 uF, 25 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0805KRX7R8BB224?
Additional datasheets, footprints and schematics for CC0805KRX7R8BB224 are listed on our Part Details page. You can also find images and similar parts to CC0805KRX7R8BB224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KRX7R8BB224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KRX7R8BB224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KRX7R8BB224 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KRX7R8BB224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0805KRX7R8BB224 have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for CC0805KRX7R8BB224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KRX7R8BB224 often in real-time on the comparison pages.
What if I can't find stock of CC0805KRX7R8BB224?
You can fill out our help required form which you can use to request a quote for CC0805KRX7R8BB224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.