Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0202
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.05
|
37,368
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0202
|
372,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0485
|
37,303
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0317
|
12,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0240
|
3,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.09
|
86
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.08
|
25
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
882,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0387
|
-
|
Buy Now |
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
0805 2.2 uF 25 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 2.2µF, 25V, 10%, X7R, 0805 | Farnell |
Yageo CC0805KKX7R8BB225 Keramik-Kondensator SMD 0805 2.2 µF 25 V 10 % 1 St. Tape on Full reel | Conrad |
Ceramic Capacitor, 2.2Uf, 25V, X7R, 10%, Smd | Newark Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 25 V, ? 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0805KKX7R8BB225?
Additional datasheets, footprints and schematics for CC0805KKX7R8BB225 are listed on our Part Details page. You can also find images and similar parts to CC0805KKX7R8BB225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KKX7R8BB225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KKX7R8BB225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0805KKX7R8BB225 fall under?
The CC0805KKX7R8BB225 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0805KKX7R8BB225 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KKX7R8BB225 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KKX7R8BB225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0805KKX7R8BB225 have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Conrad and CoreStaff have stock available or on a lead time for CC0805KKX7R8BB225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KKX7R8BB225 often in real-time on the comparison pages.
What if I can't find stock of CC0805KKX7R8BB225?
You can fill out our help required form which you can use to request a quote for CC0805KKX7R8BB225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.