Status: | Unknown |
---|---|
Series: | CC06 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 8200pF |
---|---|
Voltage Rating | 50V |
Product Range | CC06 Series MIL-PRF-20 |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap Ceramic 0.0082uF 50V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
CAP, 8200PF, 50V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CC06CG822J?
Additional datasheets, footprints and schematics for CC06CG822J are listed on our Part Details page. You can also find images and similar parts to CC06CG822J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC06CG822J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC06CG822J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC06CG822J fall under?
The CC06CG822J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CC06CG822J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC06CG822J you can contact the distributor directly for product support, shipping queries etc.
Is the CC06CG822J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC06CG822J have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CC06CG822J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC06CG822J often in real-time on the comparison pages.
What if I can't find stock of CC06CG822J?
You can fill out our help required form which you can use to request a quote for CC06CG822J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.