Status: | Unknown |
---|---|
Series: | CC06 Series MIL-PRF-20 |
RoHS: | Unknown |
Capacitance | 0.012µF |
---|---|
Voltage Rating | 50V |
Product Range | CC06 Series MIL-PRF-20 |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap Ceramic 0.012uF 50VDC C0G 1% RDL 5.08mm Bulk | Avnet America |
CAP, 0.012UF, 50V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CC06CG123F?
Additional datasheets, footprints and schematics for CC06CG123F are listed on our Part Details page. You can also find images and similar parts to CC06CG123F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC06CG123F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC06CG123F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC06CG123F fall under?
The CC06CG123F is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CC06CG123F when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC06CG123F you can contact the distributor directly for product support, shipping queries etc.
Is the CC06CG123F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC06CG123F have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CC06CG123F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC06CG123F often in real-time on the comparison pages.
What if I can't find stock of CC06CG123F?
You can fill out our help required form which you can use to request a quote for CC06CG123F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.