Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0314
|
325,326
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0105
|
2,656,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0118
|
1,472,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0094
|
1,264,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0390
|
325,326
in stock
|
Buy Now |
![]() |
element14
from US$0.0365
|
320,426
in stock
|
Buy Now |
![]() |
TME
from US$0.0128
|
141,473
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0153
|
8,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0204
|
4,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0096
|
4,000
in stock
|
Buy Now |
![]() |
RS
from US$0.0322
|
2,300
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0060
|
993
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0090
|
368
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,144,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
.1UF 100V 10% 0603 | TTI Europe |
0603 0.1 uF 100 V ±10% Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics |
KC 100nF 0603 10% 100V X7R | Rutronik |
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603KRX7R0BB104 | Newark Electronics |
Capacitor: ceramic | TME |
Yageo CC0603KRX7R0BB104 Keramik-Kondensator SMD 0603 0.1 µF 100 V 10 % 1 St. Tape on Full reel | Conrad |
.1UF 100V 10% 0603 | TTI Americas |
MLCC 0603 SMD 0.1uF | RS |
Where can I find additional details, specifications and documents for a CC0603KRX7R0BB104?
Additional datasheets, footprints and schematics for CC0603KRX7R0BB104 are listed on our Part Details page. You can also find images and similar parts to CC0603KRX7R0BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX7R0BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603KRX7R0BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R0BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX7R0BB104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603KRX7R0BB104 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and Farnell have stock available or on a lead time for CC0603KRX7R0BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX7R0BB104 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX7R0BB104?
You can fill out our help required form which you can use to request a quote for CC0603KRX7R0BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.