| Status: | Unknown |
|---|---|
| Series: | CC Series |
| RoHS: | Unknown |
Prices starting from US$0.0028
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Asia
from US$0.0036
|
1,592,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0028
|
980,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0090
|
860,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0032
|
352,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0033
|
224,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.0087
|
149,170
in stock
|
Buy Now |
|
Maritex
from US$0.0408
|
95,000
in stock
|
Buy Now |
|
TME
from US$0.0042
|
18,919
in stock
|
Buy Now |
|
Avnet America
from US$0.0035
|
12,000
in stock
|
Buy Now |
|
Conrad
from US$0.0050
|
12,000
in stock
|
Buy Now |
|
RS
from US$0.0107
|
8,500
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0052
|
4,000
in stock
|
Buy Now |
|
Avnet Abacus
-
|
420,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0034
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 27pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0603 [1608 Metric] |
| Capacitance Tolerance | ± 5% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | CC Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2019) |
| Capacitance Tolerance ± | ± 5% |
| Capacitor Terminals | SMD |
| External Depth | 0.8mm |
| External Length / Height | 1.6mm |
| External Width | 0.8mm |
| Insulation Resistance | 100000Mohm |
| No. of Pins | 2Pins |
| Operating Temperature Range | -55°C to +125°C |
| Reel Quantity | 4000 |
| Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
| Tolerance + | 5% |
| Tolerance - | 5% |
| Voltage Rating V DC | 50V |
| 27PF 50V 5% 0603 | TTI Asia |
| 27PF 50V 5% 0603 | TTI Europe |
| Multilayer Ceramic Capacitor, Cc Series, 27 Pf, - 5%, C0G/Np0, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo CC0603JRNPO9BN270 | Newark Electronics |
| KC 27pF 0603 5% 50V NP0 | Rutronik |
| Capacitor: ceramic | TME |
| SMD Multilayer Ceramic Capacitor, 27 pF, 50 V, 0603 [1608 Metric], ? 5%, C0G / NP0 | Avnet America |
| Yageo CC0603JRNPO9BN270 Keramik-Kondensator SMD 0603 27 pF 50 V 5 % 1 St. Tape on Full reel | Conrad |
| MLCC Commercial 0603 ±5% NPO 50V 27pF | RS |
| SMD Multilayer Ceramic Capacitor, 27 pF, 50 V, 0603 [1608 Metric], � 5%, C0G / NP0 | Avnet Abacus |
| 0603 27 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a CC0603JRNPO9BN270?
Additional datasheets, footprints and schematics for CC0603JRNPO9BN270 are listed on our Part Details page. You can also find images and similar parts to CC0603JRNPO9BN270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRNPO9BN270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRNPO9BN270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603JRNPO9BN270 fall under?
The CC0603JRNPO9BN270 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603JRNPO9BN270 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO9BN270 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRNPO9BN270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603JRNPO9BN270 have stock available?
Authorised distributors including TTI Asia, TTI Europe, Newark Electronics, TTI Americas and Rutronik have stock available or on a lead time for CC0603JRNPO9BN270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRNPO9BN270 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRNPO9BN270?
You can fill out our help required form which you can use to request a quote for CC0603JRNPO9BN270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.