| Status: | Unknown |
|---|---|
| Series: | CC Series |
| RoHS: | Compliant |
Prices starting from US$0.0037
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Asia
from US$0.0062
|
5,192,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0038
|
544,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0062
|
456,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0058
|
420,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0066
|
192,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.0071
|
60,113
in stock
|
Buy Now |
|
element14
from US$0.0190
|
43,044
in stock
|
Buy Now |
|
Farnell
from US$0.0188
|
43,044
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0080
|
24,000
in stock
|
Buy Now |
|
TME
from US$0.0069
|
6,675
in stock
|
Buy Now |
|
CoreStaff
from US$0.0070
|
3,743
in stock
|
Buy Now |
|
RS
from US$0.0136
|
3,400
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0037
|
197
in stock
|
Buy Now |
|
Avnet Abacus
-
|
1,388,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0067
|
0
in stock
|
Buy Now |
|
Conrad
from US$0.0090
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 1000pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0603 [1608 Metric] |
| Capacitance Tolerance | ± 5% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | CC Series |
| No. of Pins | 2 |
| RoHS Compliant | Yes |
| 1000PF 50V 5% 0603 | TTI Asia |
| 1000PF 50V 5% 0603 | TTI Europe |
| 0603 1 nF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
| KC 1,0nF 0603 5% 50V NP0 | Rutronik |
| CAP, 1000PF, 50V, MLCC, 0603 | element14 |
| Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603 | Newark Electronics |
| Capacitor: ceramic | TME |
| MLCC Commercial 0603 ±5% 50V 1nF NPO | RS |
| Yageo CC0603JRNPO9BN102 Keramik-Kondensator SMD 0603 1000 pF 50 V 5 % 1 St. Tape on Full reel | Conrad |
Where can I find additional details, specifications and documents for a CC0603JRNPO9BN102?
Additional datasheets, footprints and schematics for CC0603JRNPO9BN102 are listed on our Part Details page. You can also find images and similar parts to CC0603JRNPO9BN102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRNPO9BN102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRNPO9BN102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603JRNPO9BN102 fall under?
The CC0603JRNPO9BN102 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603JRNPO9BN102 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO9BN102 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRNPO9BN102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603JRNPO9BN102 have stock available?
Authorised distributors including TTI Asia, TTI Europe, Future Electronics, Rutronik and TTI Americas have stock available or on a lead time for CC0603JRNPO9BN102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRNPO9BN102 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRNPO9BN102?
You can fill out our help required form which you can use to request a quote for CC0603JRNPO9BN102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.