| Status: | Unknown |
|---|---|
| Series: | CC Series |
| RoHS: | Unknown |
Prices starting from US$0.0031
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Asia
from US$0.0035
|
10,528,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0033
|
7,848,000
in stock
|
Buy Now |
|
element14
from US$0.0118
|
4,398,000
in stock
|
Buy Now |
|
Farnell
from US$0.0120
|
4,398,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0034
|
3,144,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0037
|
3,072,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0035
|
2,344,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0031
|
1,676,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0031
|
913,830
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0050
|
236,000
in stock
|
Buy Now |
|
Conrad
from US$0.0054
|
86,000
in stock
|
Buy Now |
|
RS
from US$0.0068
|
72,000
in stock
|
Buy Now |
|
TME
from US$0.0045
|
48,126
in stock
|
Buy Now |
|
CoreStaff
from US$0.0040
|
1,749
in stock
|
Buy Now |
|
Avnet Abacus
-
|
3,940,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.0039
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 100pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0603 [1608 Metric] |
| Capacitance Tolerance | ± 5% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | CC Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2019) |
| Capacitance Tolerance ± | ± 5% |
| Capacitor Terminals | SMD |
| External Depth | 0.8mm |
| External Length / Height | 1.6mm |
| External Width | 0.8mm |
| Insulation Resistance | 100000Mohm |
| No. of Pins | 2Pins |
| Operating Temperature Range | -55°C to +125°C |
| Reel Quantity | 4000 |
| Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
| Tolerance + | 5% |
| Tolerance - | 5% |
| Voltage Rating V DC | 50V |
| 100PF 50V 5% 0603 | TTI Asia |
| KC 100pF 0603 5% 50V NP0 | Rutronik |
| CAP, 100PF, 50V, 5%, C0G, 0603, REEL | element14 |
| 0603 100 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
| 100PF 50V 5% 0603 | TTI Europe |
| Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel | Newark Electronics |
| Yageo CC0603JRNPO9BN101 Keramik-Kondensator SMD 0603 100 pF 50 V 5 % 1 St. Tape on Full reel | Conrad |
| Cap 100pF 50v 0603 SMD 5% NP0 | RS |
| Capacitor: ceramic | TME |
Where can I find additional details, specifications and documents for a CC0603JRNPO9BN101?
Additional datasheets, footprints and schematics for CC0603JRNPO9BN101 are listed on our Part Details page. You can also find images and similar parts to CC0603JRNPO9BN101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603JRNPO9BN101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603JRNPO9BN101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603JRNPO9BN101 fall under?
The CC0603JRNPO9BN101 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603JRNPO9BN101 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603JRNPO9BN101 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603JRNPO9BN101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0603JRNPO9BN101 have stock available?
Authorised distributors including TTI Asia, Rutronik, element14, Farnell and Future Electronics have stock available or on a lead time for CC0603JRNPO9BN101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603JRNPO9BN101 often in real-time on the comparison pages.
What if I can't find stock of CC0603JRNPO9BN101?
You can fill out our help required form which you can use to request a quote for CC0603JRNPO9BN101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.