Status: | Unknown |
---|---|
Series: | CC05 Series MIL-PRF-20 |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
No stock
|
Buy Now |
Capacitance | 150pF |
---|---|
Voltage Rating | 200V |
Product Range | CC05 Series MIL-PRF-20 |
Capacitance Tolerance | ± 2% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 150PF, 200V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a CC05CG151G?
Additional datasheets, footprints and schematics for CC05CG151G are listed on our Part Details page. You can also find images and similar parts to CC05CG151G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC05CG151G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC05CG151G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC05CG151G fall under?
The CC05CG151G is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CC05CG151G when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC05CG151G you can contact the distributor directly for product support, shipping queries etc.
Is the CC05CG151G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC05CG151G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CC05CG151G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC05CG151G often in real-time on the comparison pages.
What if I can't find stock of CC05CG151G?
You can fill out our help required form which you can use to request a quote for CC05CG151G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.