Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0040
|
10,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0027
|
1,880,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0036
|
480,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0021
|
180,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0050
|
100,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0031
|
100,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0038
|
100,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0032
|
10,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0020
|
9,960
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0019
|
4,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0022
|
1
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0033
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.0018
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
0402 47 nF 16 V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.047UF 16V 10% 0402 | TTI Americas |
KC 47nF 0402 10% 16V X7R | Rutronik |
Cap, 0.047Uf, 16V, Mlcc, 0402 Rohs Compliant: Yes |Yageo CC0402KRX7R7BB473 | Newark Electronics |
CAP, 0.047UF, 16V, MLCC, 0402 | element14 |
MLCC Commercial 0402 +-10% X7R 16V 47nF | RS |
Capacitor: ceramic | TME |
SMD Multilayer Ceramic Capacitor, 0.047 ?F, 16 V, 0402 [1005 Metric], ? 10%, X7R | Avnet America |
Yageo CC0402KRX7R7BB473 Keramik-Kondensator SMD 0402 0.047 µF 16 V 10 % 1 St. Tape on Full reel | Conrad |
.047UF 16V 10% 0402 | TTI Europe |
SMD Multilayer Ceramic Capacitor, 0.047 �F, 16 V, 0402 [1005 Metric], � 10%, X7R | Avnet Abacus |
.047UF 16V 10% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a CC0402KRX7R7BB473?
Additional datasheets, footprints and schematics for CC0402KRX7R7BB473 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX7R7BB473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX7R7BB473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX7R7BB473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402KRX7R7BB473 fall under?
The CC0402KRX7R7BB473 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402KRX7R7BB473 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX7R7BB473 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX7R7BB473 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402KRX7R7BB473 have stock available?
Authorised distributors including Future Electronics, TTI Americas, Rutronik, Newark Electronics and element14 have stock available or on a lead time for CC0402KRX7R7BB473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX7R7BB473 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX7R7BB473?
You can fill out our help required form which you can use to request a quote for CC0402KRX7R7BB473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.