Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0017
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0083
|
9,500,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
4,569,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
3,623,092
in stock
|
Buy Now | |
Farnell
from US$0.0175
|
3,623,092
in stock
|
Buy Now | |
TTI Europe
from US$0.0034
|
1,870,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0055
|
480,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0024
|
272,900
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
17,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0110
|
5,772
in stock
|
Buy Now | |
RS
from US$0.0250
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.0017
|
-
|
Buy Now | |
Avnet America
from US$0.0102
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
0402 1 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 1µF, 10V, 10%, X5R, 0402 | element14 |
Multilayer Ceramic Capacitor, Cc Series, 1 - F, - 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo CC0402KRX5R6BB105 | Newark Electronics |
1.0UF 10V 10% 0402 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
YAGEO Ceramic Capacitor 1uF, 10V, 0402, ± | Distrelec |
MLCC Commercial 0402 +-10% 10V 1uF X5R | RS |
KC 1,0µF 0402 10% 10V X5R | Rutronik |
Multilayer Ceramic Capacitor, 1 uF, 10 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 10 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0402KRX5R6BB105?
Additional datasheets, footprints and schematics for CC0402KRX5R6BB105 are listed on our Part Details page. You can also find images and similar parts to CC0402KRX5R6BB105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402KRX5R6BB105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402KRX5R6BB105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402KRX5R6BB105 fall under?
The CC0402KRX5R6BB105 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402KRX5R6BB105 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402KRX5R6BB105 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402KRX5R6BB105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0402KRX5R6BB105 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for CC0402KRX5R6BB105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402KRX5R6BB105 often in real-time on the comparison pages.
What if I can't find stock of CC0402KRX5R6BB105?
You can fill out our help required form which you can use to request a quote for CC0402KRX5R6BB105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.