Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | Cable |
---|---|
Frequency Min | 0Hz |
Frequency Max | 60MHz |
Impedance - Unbalanced / Balanced | 75ohm |
Insertion Loss | 0.5dB |
Balun Case Style | - |
Phase Difference | - |
Passive Utp Hd Video/Power Balun Set (Ahd, Tvi, Cvi, Cvbs) | Newark Electronics |
Passive UTP HD Video/Power Balun Set (AHD, TVI, CVI, CVBS) | element14 |
Where can I find additional details, specifications and documents for a CC-SR250?
Additional datasheets, footprints and schematics for CC-SR250 are listed on our Part Details page. You can also find images and similar parts to CC-SR250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-SR250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-SR250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-SR250 fall under?
The CC-SR250 is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to CC-SR250 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-SR250 you can contact the distributor directly for product support, shipping queries etc.
Is the CC-SR250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC-SR250 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CC-SR250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-SR250 often in real-time on the comparison pages.
What if I can't find stock of CC-SR250?
You can fill out our help required form which you can use to request a quote for CC-SR250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.