Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.56
|
No stock
|
Buy Now |
Body Length | 9.5mm |
---|---|
Compressed Length | 4.8mm |
Compression Load Max | 5.7N |
External Diameter | 6.35mm |
Wire Diameter | 0.5mm |
RoHS Compliant | Yes |
Spring, Compression, 5.7N, 9.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CC-63?
Additional datasheets, footprints and schematics for CC-63 are listed on our Part Details page. You can also find images and similar parts to CC-63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-63 fall under?
The CC-63 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to CC-63 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-63 you can contact the distributor directly for product support, shipping queries etc.
Is the CC-63 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC-63 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CC-63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-63 often in real-time on the comparison pages.
What if I can't find stock of CC-63?
You can fill out our help required form which you can use to request a quote for CC-63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.