Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | VESA USB Type-C Crosspoint Switch |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 3.6V |
Interface Case Style | VFBGA |
No. of Pins | 40Pins |
Data Rate | 10Gbps |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Usb Type-C High Performance Crossbar Switch Ic/Reel Rohs Compliant: Yes |Nxp CBTL08GP053EVY | Newark Electronics |
USB Type-C High performance Crossbar Switch IC | Future Electronics |
USB TYPE-C CROSSPOINT SWITCH, VFBGA-40 | Farnell |
Where can I find additional details, specifications and documents for a CBTL08GP053EVY?
Additional datasheets, footprints and schematics for CBTL08GP053EVY are listed on our Part Details page. You can also find images and similar parts to CBTL08GP053EVY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL08GP053EVY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL08GP053EVY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL08GP053EVY fall under?
The CBTL08GP053EVY is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to CBTL08GP053EVY when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL08GP053EVY you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL08GP053EVY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBTL08GP053EVY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for CBTL08GP053EVY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL08GP053EVY often in real-time on the comparison pages.
What if I can't find stock of CBTL08GP053EVY?
You can fill out our help required form which you can use to request a quote for CBTL08GP053EVY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.