Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 1 |
---|---|
No. of Circuits | 6Circuits |
On State Resistance Max | 14ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | TFBGA |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE MUX/DEMUX, 6CKT, TFBGA-48 | element14 |
Third Generation High-Performance Displayport Multiplexer/Reel Rohs Compliant: Yes |Nxp CBTL06DP213EE,118 | Newark Electronics |
Multiplexer 48-Pin TFBGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a CBTL06DP213EE 118?
Additional datasheets, footprints and schematics for CBTL06DP213EE 118 are listed on our Part Details page. You can also find images and similar parts to CBTL06DP213EE 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL06DP213EE 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL06DP213EE 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL06DP213EE 118 fall under?
The CBTL06DP213EE 118 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to CBTL06DP213EE 118 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL06DP213EE 118 you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL06DP213EE 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBTL06DP213EE 118 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for CBTL06DP213EE 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL06DP213EE 118 often in real-time on the comparison pages.
What if I can't find stock of CBTL06DP213EE 118?
You can fill out our help required form which you can use to request a quote for CBTL06DP213EE 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.