Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 3 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 8ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | HVQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Mux/Demux, 2Circuit, 3:1, Hvqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CBTL05024BSHP?
Additional datasheets, footprints and schematics for CBTL05024BSHP are listed on our Part Details page. You can also find images and similar parts to CBTL05024BSHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL05024BSHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL05024BSHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL05024BSHP fall under?
The CBTL05024BSHP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to CBTL05024BSHP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL05024BSHP you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL05024BSHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBTL05024BSHP have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for CBTL05024BSHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL05024BSHP often in real-time on the comparison pages.
What if I can't find stock of CBTL05024BSHP?
You can fill out our help required form which you can use to request a quote for CBTL05024BSHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.