Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
247
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,424
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
247
in stock
|
Buy Now | |
element14
from US$0.16
|
247
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 2Channels |
---|---|
Output Current | 128mA |
Logic Type | FET Bus Switch |
Input Level | 2V |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CBT Series 4.5 - 5.5 V Dual FET Bus Switch Surface Mount - TSSOP-8 | Future Electronics |
Fet Bus Switch, 2 Ch, Tssop-8 | Newark Electronics |
FET BUS SWITCH, 2 CH, TSSOP-8 | element14 |
Bus Switch 2-Element CMOS 2-IN 8-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CBT3306PW 118?
Additional datasheets, footprints and schematics for CBT3306PW 118 are listed on our Part Details page. You can also find images and similar parts to CBT3306PW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT3306PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT3306PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT3306PW 118 fall under?
The CBT3306PW 118 is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to CBT3306PW 118 when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT3306PW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the CBT3306PW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT3306PW 118 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CBT3306PW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT3306PW 118 often in real-time on the comparison pages.
What if I can't find stock of CBT3306PW 118?
You can fill out our help required form which you can use to request a quote for CBT3306PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.