Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Output Current | 128mA |
Logic Type | Bus Switch |
Input Level | 2V |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bus Switch, 8 Bit, Tssop-20 | Newark Electronics |
Bus Switch 2-Element CMOS 8-IN 20-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a CBT3244APW 118?
Additional datasheets, footprints and schematics for CBT3244APW 118 are listed on our Part Details page. You can also find images and similar parts to CBT3244APW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT3244APW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT3244APW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT3244APW 118 fall under?
The CBT3244APW 118 is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to CBT3244APW 118 when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT3244APW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the CBT3244APW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT3244APW 118 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for CBT3244APW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT3244APW 118 often in real-time on the comparison pages.
What if I can't find stock of CBT3244APW 118?
You can fill out our help required form which you can use to request a quote for CBT3244APW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.