Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 86mm |
External Width - Metric | 86mm |
External Depth - Metric | 25.5mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 3.39" |
External Width - Imperial | 3.39" |
External Depth - Imperial | 1" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
CamdenBoss CBRS01SWH Sensor Enclosure Size 1 Solid White | Rapid Electronics |
Enclosure, Room Sensor, Solid, Wall Mount, 86 Mm, 86 Mm, 25.5 Mm Rohs Compliant: Yes |Camdenboss CBRS01SWH | Newark Electronics |
ENCLOSURE, ROOM SENSOR, SOLID, WHITE | element14 |
Room Sensor Enclosure, Solid, White | RS |
Camdenboss Room Sensor Enclosure, Size 1, Solid, White, 86x86x25.5mm | Distrelec |
Where can I find additional details, specifications and documents for a CBRS01SWH?
Additional datasheets, footprints and schematics for CBRS01SWH are listed on our Part Details page. You can also find images and similar parts to CBRS01SWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRS01SWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRS01SWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRS01SWH fall under?
The CBRS01SWH is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRS01SWH when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRS01SWH you can contact the distributor directly for product support, shipping queries etc.
Is the CBRS01SWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRS01SWH have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CBRS01SWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRS01SWH often in real-time on the comparison pages.
What if I can't find stock of CBRS01SWH?
You can fill out our help required form which you can use to request a quote for CBRS01SWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.