Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
For Use With | Raspberry Pi B+ SBC & PiFace Digital I/O Expansion Board |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | - |
Body Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Enclosure |
Features | Wall Mountable Supplied with Four Rubber Feet & Actuators High Gloss Finish No Screws Required |
Where can I find additional details, specifications and documents for a CBRPF-P-CLR?
Additional datasheets, footprints and schematics for CBRPF-P-CLR are listed on our Part Details page. You can also find images and similar parts to CBRPF-P-CLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPF-P-CLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPF-P-CLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPF-P-CLR fall under?
The CBRPF-P-CLR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPF-P-CLR when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPF-P-CLR you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPF-P-CLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPF-P-CLR have stock available?
There is no stock from authorised distributors for CBRPF-P-CLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPF-P-CLR often in real-time on the comparison pages.
What if I can't find stock of CBRPF-P-CLR?
You can fill out our help required form which you can use to request a quote for CBRPF-P-CLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.