Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi & Pi Face Board |
---|---|
External Height | 31.9mm |
External Width | 60.4mm |
External Depth | 94.9mm |
Enclosure Material | Polystyrene |
Body Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure Type | PCB Box |
External Height - Imperial | 1.57" |
External Height - Metric | 40mm |
Where can I find additional details, specifications and documents for a CBRPF-CLR-C?
Additional datasheets, footprints and schematics for CBRPF-CLR-C are listed on our Part Details page. You can also find images and similar parts to CBRPF-CLR-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPF-CLR-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPF-CLR-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPF-CLR-C fall under?
The CBRPF-CLR-C is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPF-CLR-C when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPF-CLR-C you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPF-CLR-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPF-CLR-C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CBRPF-CLR-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPF-CLR-C often in real-time on the comparison pages.
What if I can't find stock of CBRPF-CLR-C?
You can fill out our help required form which you can use to request a quote for CBRPF-CLR-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.