Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.21
|
No stock
|
Buy Now |
For Use With | Raspberry Pi Model A+ Single Board Computer |
---|---|
External Height | 31.9mm |
External Width | 62.4mm |
External Depth | 69.6mm |
Enclosure Material | Polystyrene |
Body Colour | Carbon |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Enclosure |
Features | Designed for Raspberry Pi A+ via Clip-in Grooves Acrylic Capped ABS Gloss Finish 3mm Thickness |
Raspberry Pi A+ Enclosure, Hips, Carbon | Newark Electronics |
Where can I find additional details, specifications and documents for a CBRPAP-CAR?
Additional datasheets, footprints and schematics for CBRPAP-CAR are listed on our Part Details page. You can also find images and similar parts to CBRPAP-CAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBRPAP-CAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBRPAP-CAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBRPAP-CAR fall under?
The CBRPAP-CAR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBRPAP-CAR when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBRPAP-CAR you can contact the distributor directly for product support, shipping queries etc.
Is the CBRPAP-CAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBRPAP-CAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CBRPAP-CAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBRPAP-CAR often in real-time on the comparison pages.
What if I can't find stock of CBRPAP-CAR?
You can fill out our help required form which you can use to request a quote for CBRPAP-CAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.