Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
3,390
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
3,390
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 250V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
47.0Pf 250V Rohs Compliant: Yes |Kemet CBR08C470JAGAC | Newark Electronics |
MLCC-SMD/SMT 250V 47pF C0G 0805 5% | Rapid Electronics |
KEMET MLCC 250V 5% C0G TC 47pF SMD 0805 | Distrelec |
RF CAPACITOR, 47PF, 250V, 0805 | Farnell |
Multilayer Ceramic Capacitor, 47 pF, 250 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
0805 CBR 47pF Ceramic Multilayer Capacitor,250V dc,+125C, C0G Dielectric,+/-5% | KEMET CBR08C470JAGAC | RS Americas |
CAP, 47PF, 250V, 5%, 0805 | element14 |
Multilayer Ceramic Capacitor, 47 pF, 250 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CBR08C470JAGAC?
Additional datasheets, footprints and schematics for CBR08C470JAGAC are listed on our Part Details page. You can also find images and similar parts to CBR08C470JAGAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR08C470JAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR08C470JAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR08C470JAGAC fall under?
The CBR08C470JAGAC is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CBR08C470JAGAC when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR08C470JAGAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR08C470JAGAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR08C470JAGAC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for CBR08C470JAGAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR08C470JAGAC often in real-time on the comparison pages.
What if I can't find stock of CBR08C470JAGAC?
You can fill out our help required form which you can use to request a quote for CBR08C470JAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.