CBR02C129C3GAC KEMET Parts by KEMET

CAP 1.2PF 25V 0201

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0125

Distributor Stock
Logo for RS
RS
from US$0.0125
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0183
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0260
-
Buy Now
Logo for Farnell
Farnell
from US$0.0200
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1.2pF
Voltage Rating 25V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 0.25pF
Operating Temperature Max 125°C
Capacitor Case Style 0201 [0603 Metric]
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor ceramic CBR 1.2pF 25V 0201 | RS
Multilayer Ceramic Capacitor, 1.2 pF, 25 V, ± 0.25pF, C0G (NP0), 0201 [0603 Metric] | Avnet America
Capacitor ceramic CBR 1.2pF 25V 0201 | KEMET CBR02C129C3GAC | RS Americas
CAP, 1.2PF, 25V, 0201 | Farnell
Multilayer Ceramic Capacitor, 1.2 pF, 25 V, � 0.25pF, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR02C129C3GAC?

Additional datasheets, footprints and schematics for CBR02C129C3GAC are listed on our Part Details page. You can also find images and similar parts to CBR02C129C3GAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR02C129C3GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR02C129C3GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR02C129C3GAC fall under?

The CBR02C129C3GAC is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to CBR02C129C3GAC when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR02C129C3GAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR02C129C3GAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR02C129C3GAC have stock available?

Authorised distributors including RS, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for CBR02C129C3GAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR02C129C3GAC often in real-time on the comparison pages.

What if I can't find stock of CBR02C129C3GAC?

You can fill out our help required form which you can use to request a quote for CBR02C129C3GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay