Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,259.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$8.41
|
180
in stock
|
Buy Now | |
Heilind Electronics
-
|
270
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
-
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
element14
from US$1,140.26
|
-
|
Buy Now |
Sleeving / Tubing Type | Protective |
---|---|
Sleeving Material | PBT (Polybutylene Terephthalate) |
Sleeving Colour | Green |
Internal Diameter | 40mm |
Length - Metric | 180m |
Length - Imperial | 590ft |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Spiral Wraps Sleeves Tubing&Conduit CBMS-40-P | Rapid Electronics |
CABLE PROTECTION SLEEVE | Heilind Electronics |
Cable Protection Sleeve, 40Mm, Per M | Newark Electronics |
CBMS-40-P | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PBT (Polybutylene Terephthalate) |
Sleeving Colour | Green |
Internal Diameter | 40mm |
Length - Metric | 180m |
Length - Imperial | 590ft |
Where can I find additional details, specifications and documents for a CBMS-40-P?
Additional datasheets, footprints and schematics for CBMS-40-P are listed on our Part Details page. You can also find images and similar parts to CBMS-40-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBMS-40-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBMS-40-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBMS-40-P fall under?
The CBMS-40-P is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CBMS-40-P when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBMS-40-P you can contact the distributor directly for product support, shipping queries etc.
Is the CBMS-40-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBMS-40-P have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for CBMS-40-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBMS-40-P often in real-time on the comparison pages.
What if I can't find stock of CBMS-40-P?
You can fill out our help required form which you can use to request a quote for CBMS-40-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.