Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | - |
---|---|
Wire Gauge | - |
Conductor Area CSA | 0.78mm² |
Impedance | 75ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | White |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.5mm |
Product Range | - |
Conductor Make-up | 1/1mm |
Dielectric Material | SEMI AIR-SPACED PE |
Outer Diameter | 6.5mm |
Screen Type Primary | 48/0.12mm BRAIDED COPPER SCREEN |
CABLE, COAX, LOW LOSS, WHITE 100M | element14 |
Where can I find additional details, specifications and documents for a CBLCXLL100WHT?
Additional datasheets, footprints and schematics for CBLCXLL100WHT are listed on our Part Details page. You can also find images and similar parts to CBLCXLL100WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBLCXLL100WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBLCXLL100WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBLCXLL100WHT fall under?
The CBLCXLL100WHT is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CBLCXLL100WHT when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBLCXLL100WHT you can contact the distributor directly for product support, shipping queries etc.
Is the CBLCXLL100WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBLCXLL100WHT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CBLCXLL100WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBLCXLL100WHT often in real-time on the comparison pages.
What if I can't find stock of CBLCXLL100WHT?
You can fill out our help required form which you can use to request a quote for CBLCXLL100WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.