Status: | Unknown |
---|---|
Series: | CBK Series |
RoHS: | Unknown |
No distributors results available
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 4kg |
Resolution (g) | 0.1g |
Product Range | CBK Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CBK 4?
Additional datasheets, footprints and schematics for CBK 4 are listed on our Part Details page. You can also find images and similar parts to CBK 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBK 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBK 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBK 4 fall under?
The CBK 4 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CBK 4 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBK 4 you can contact the distributor directly for product support, shipping queries etc.
Is the CBK 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBK 4 have stock available?
There is no stock from authorised distributors for CBK 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBK 4 often in real-time on the comparison pages.
What if I can't find stock of CBK 4?
You can fill out our help required form which you can use to request a quote for CBK 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.