Status: | Unknown |
---|---|
Series: | CBG Series |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.86
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.66
|
40
in stock
|
Buy Now | |
element14
from US$8.53
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now |
PCB Support Type | Snap-In Card Guide |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 25.4mm |
External Width | 3.8mm |
Product Range | CBG Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
CARD GUIDE,VERT MNT,NAT,1 IN H | Heilind Electronics |
Pcb Spacer Support, Nylon 6.6, 25.4Mm | Newark Electronics |
CBG Series Natural Nylon 1 inch Vertical Mount Circuit Board Guide | Future Electronics |
Card Guide, Vertical Mount, Natural, Nylon, Holds .062 in PCB, 1.00 in Height | Essentra Components CBG-1-01 | RS Americas |
Where can I find additional details, specifications and documents for a CBG-1-01?
Additional datasheets, footprints and schematics for CBG-1-01 are listed on our Part Details page. You can also find images and similar parts to CBG-1-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBG-1-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBG-1-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBG-1-01 fall under?
The CBG-1-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to CBG-1-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBG-1-01 you can contact the distributor directly for product support, shipping queries etc.
Is the CBG-1-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CBG-1-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for CBG-1-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBG-1-01 often in real-time on the comparison pages.
What if I can't find stock of CBG-1-01?
You can fill out our help required form which you can use to request a quote for CBG-1-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.