Status: | Unknown |
---|---|
Series: | CBED201 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | CBED201 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR RCPT 50POS 2ROW 1.27MM | Rapid Electronics |
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM | element14 |
Connector, Rcpt, 50Pos, 2Row, 1.27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CBED201-2579B001C1AD?
Additional datasheets, footprints and schematics for CBED201-2579B001C1AD are listed on our Part Details page. You can also find images and similar parts to CBED201-2579B001C1AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBED201-2579B001C1AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBED201-2579B001C1AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBED201-2579B001C1AD fall under?
The CBED201-2579B001C1AD is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CBED201-2579B001C1AD when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBED201-2579B001C1AD you can contact the distributor directly for product support, shipping queries etc.
Is the CBED201-2579B001C1AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBED201-2579B001C1AD have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CBED201-2579B001C1AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBED201-2579B001C1AD often in real-time on the comparison pages.
What if I can't find stock of CBED201-2579B001C1AD?
You can fill out our help required form which you can use to request a quote for CBED201-2579B001C1AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.