Status: | Unknown |
---|---|
Series: | CodeBug |
RoHS: | Unknown |
For Use With | CodeBug Board |
---|---|
External Height | 16.2mm |
External Width | 39.3mm |
External Depth | 50.3mm |
Enclosure Material | ABS |
Body Colour | Red |
Product Range | CodeBug |
Accessory Type | CodeBug Enclosure |
Features | Clear lid Easy access to all connections Compact design |
Where can I find additional details, specifications and documents for a CBCODEBUG-RED?
Additional datasheets, footprints and schematics for CBCODEBUG-RED are listed on our Part Details page. You can also find images and similar parts to CBCODEBUG-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBCODEBUG-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBCODEBUG-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBCODEBUG-RED fall under?
The CBCODEBUG-RED is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBCODEBUG-RED when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBCODEBUG-RED you can contact the distributor directly for product support, shipping queries etc.
Is the CBCODEBUG-RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBCODEBUG-RED have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CBCODEBUG-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBCODEBUG-RED often in real-time on the comparison pages.
What if I can't find stock of CBCODEBUG-RED?
You can fill out our help required form which you can use to request a quote for CBCODEBUG-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.