Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cymbet Corporation |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management - Battery |
Application Sub Type | Energy Harvesting |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Kit CBC3150 |
Product Range | - |
Features | Energy Harvesting Circuitry Regulated Output Voltage with User Configurable Voltage Settings |
Kit, Evaluation, Enerchip Harvesting | Newark Electronics |
CBC3150, ENERGY HARVESTING, EVAL KIT | Farnell |
Where can I find additional details, specifications and documents for a CBC-EVAL-10?
Additional datasheets, footprints and schematics for CBC-EVAL-10 are listed on our Part Details page. You can also find images and similar parts to CBC-EVAL-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBC-EVAL-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBC-EVAL-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBC-EVAL-10 fall under?
The CBC-EVAL-10 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CBC-EVAL-10 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBC-EVAL-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CBC-EVAL-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBC-EVAL-10 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CBC-EVAL-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBC-EVAL-10 often in real-time on the comparison pages.
What if I can't find stock of CBC-EVAL-10?
You can fill out our help required form which you can use to request a quote for CBC-EVAL-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.