Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | BB02 Duo Pi BitScope Blades and Raspberry Pi Boards |
---|---|
External Height | 222mm |
External Width | 483mm |
External Depth | 128mm |
Enclosure Material | Acrylic Steel |
Body Colour | Black Transparent |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
BITSCOPE BLADE RACK, ACRYLIC/STEEL, BLK | Farnell |
Where can I find additional details, specifications and documents for a CBBRACK20?
Additional datasheets, footprints and schematics for CBBRACK20 are listed on our Part Details page. You can also find images and similar parts to CBBRACK20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBRACK20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBRACK20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBRACK20 fall under?
The CBBRACK20 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBBRACK20 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBRACK20 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBRACK20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBRACK20 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CBBRACK20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBRACK20 often in real-time on the comparison pages.
What if I can't find stock of CBBRACK20?
You can fill out our help required form which you can use to request a quote for CBBRACK20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.